RS Components, Ltd. Conduit Fittings 761832

Description
Cutterwell & Co Ltd PMA25W
Request a Quote
Description
Cutterwell & Co Ltd PMA25W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 761832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
761832
Conduit Fittings 761832
Cutterwell & Co Ltd PMA25W

Cutterwell & Co Ltd PMA25W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 761832
Product Name Conduit Fittings
Size 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 4711417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 2687415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8722165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details