RS Components, Ltd. Conduit Fittings 818908

Description
RS PRO 50043-RS Fitting
Request a Quote
Description
RS PRO 50043-RS Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 818908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
818908
Conduit Fittings 818908
RS PRO 50043-RS Fitting

RS PRO 50043-RS Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 818908
Product Name Conduit Fittings
Size 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 7639226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tee; Inspection tee
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8722266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 761980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Polyvinyl Chloride
View Details