RS Components, Ltd. Conduit Fittings 8722203

Description
Flexicon FPA21-M20-90B Conduit Fitting
Request a Quote
Description
Flexicon FPA21-M20-90B Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8722203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8722203
Conduit Fittings 8722203
Flexicon FPA21-M20-90B Conduit Fitting

Flexicon FPA21-M20-90B Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8722203
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2687454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8722363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.57 inch (40 mm)
Material Brass
View Details
Conduit Fittings - 8725823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 2.48 inch (63 mm)
Material Brass
View Details