RS Components, Ltd. Conduit Fittings 2687466

Description
BL 90 M20 FOR FPC/LPC20 X10
Request a Quote
Description
BL 90 M20 FOR FPC/LPC20 X10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687466
Conduit Fittings 2687466
BL 90 M20 FOR FPC/LPC20 X10

BL 90 M20 FOR FPC/LPC20 X10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687466
Product Name Conduit Fittings
Size 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8722348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.3937 inch (10 mm)
Material Brass
View Details
Conduit Fittings - 2687454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 7559067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details