RS Components, Ltd. Conduit Fittings 8722363

Description
Conduit fitting external IP40 40mm M40
Request a Quote
Description
Conduit fitting external IP40 40mm M40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8722363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8722363
Conduit Fittings 8722363
Conduit fitting external IP40 40mm M40

Conduit fitting external IP40 40mm M40

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8722363
Product Name Conduit Fittings
Fitting Type Fixed external
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.9843 inch (25 mm)
Material Brass
View Details
Conduit Fittings - 7639236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8722382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 8726195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 2.13 inch (54 mm)
Material Thermoplastic elastomer
View Details