RS Components, Ltd. Conduit Fittings 2687454

Description
BL IP50 M40 FOR 40MM COND X1
Request a Quote
Description
BL IP50 M40 FOR 40MM COND X1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687454
Conduit Fittings 2687454
BL IP50 M40 FOR 40MM COND X1

BL IP50 M40 FOR 40MM COND X1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687454
Product Name Conduit Fittings
Size 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 8726195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 2.13 inch (54 mm)
Material Thermoplastic elastomer
View Details
Conduit Fittings - 1240063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 429650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details