RS Components, Ltd. 8184588

Description
Micon 175 Series Asymmetric & Multifunction Timers provide the user with a comprehensive range of timing functions to suit a wide variety of applications. Thanks to the highly versatile Timer voltage range the Micon 175 series can be installed into new and existing applications hassle free 1 C/O contact configuration. Signal & non-signal based modes available. Covers a wide AC & DC Voltage range for added installation flexibility. 0.1 - 100 Hour time range available with a maximum reset time of 200 ms. Relay & power status shown via Tri-Colour LED indication. ON time & OFF time settings can be indipendantly set for further customisation for your application. Low power consumption helps to keep running costs down. IP40 rated enclosure with IP20 rated terminals Multifunction Timer functions include:. Signal ON Delay. Cyclic ON/OFF. Cyclic OFF/ON. Signal OFF Delay. Signal OFF/ON. Accumulative Delay on Signal. Impulse ON/OFF. Leading Edge Impulse. Trailing edge Impulse. Leading Edge Bi-Stable Supply Voltage = 110 - 240 V ac Time Range = 0.1 s - 999 days Mode of Operation = Accumulative Delay, Accumulative Impulse, Asymmetric Cycle Pulse start, Asymmetric Recycler Pulse, Cyclic Off-On / On-Off, Delayed Impulse, Delayed Pulse, Impulse ON/OFF, Inverted Signal On Delay, Leading Edge Bi-Stable / Step Relay, Leading edge Impulse, Off Delay Constant Supply, ON Delay, On Delay Constant Supply, ON Pulse, Signal OFF Delay, Signal OFF/ON, Signal ON Delay, Signal On-Off / Off-On Delay, Trailing edge Impulse Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote
Description
Micon 175 Series Asymmetric & Multifunction Timers provide the user with a comprehensive range of timing functions to suit a wide variety of applications. Thanks to the highly versatile Timer voltage range the Micon 175 series can be installed into new and existing applications hassle free 1 C/O contact configuration. Signal & non-signal based modes available. Covers a wide AC & DC Voltage range for added installation flexibility. 0.1 - 100 Hour time range available with a maximum reset time of 200 ms. Relay & power status shown via Tri-Colour LED indication. ON time & OFF time settings can be indipendantly set for further customisation for your application. Low power consumption helps to keep running costs down. IP40 rated enclosure with IP20 rated terminals Multifunction Timer functions include:. Signal ON Delay. Cyclic ON/OFF. Cyclic OFF/ON. Signal OFF Delay. Signal OFF/ON. Accumulative Delay on Signal. Impulse ON/OFF. Leading Edge Impulse. Trailing edge Impulse. Leading Edge Bi-Stable Supply Voltage = 110 - 240 V ac Time Range = 0.1 s - 999 days Mode of Operation = Accumulative Delay, Accumulative Impulse, Asymmetric Cycle Pulse start, Asymmetric Recycler Pulse, Cyclic Off-On / On-Off, Delayed Impulse, Delayed Pulse, Impulse ON/OFF, Inverted Signal On Delay, Leading Edge Bi-Stable / Step Relay, Leading edge Impulse, Off Delay Constant Supply, ON Delay, On Delay Constant Supply, ON Pulse, Signal OFF Delay, Signal OFF/ON, Signal ON Delay, Signal On-Off / Off-On Delay, Trailing edge Impulse Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8184588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micon 175 Series Asymmetric & Multifunction Timers provide the user with a comprehensive range of timing functions to suit a wide variety of applications. Thanks to the highly versatile Timer voltage range the Micon 175 series can be installed into new and existing applications hassle free 1 C/O contact configuration. Signal & non-signal based modes available. Covers a wide AC & DC Voltage range for added installation flexibility. 0.1 - 100 Hour time range available with a maximum reset time of 200 ms. Relay & power status shown via Tri-Colour LED indication. ON time & OFF time settings can be indipendantly set for further customisation for your application. Low power consumption helps to keep running costs down. IP40 rated enclosure with IP20 rated terminals Multifunction Timer functions include:. Signal ON Delay. Cyclic ON/OFF. Cyclic OFF/ON. Signal OFF Delay. Signal OFF/ON. Accumulative Delay on Signal. Impulse ON/OFF. Leading Edge Impulse. Trailing edge Impulse. Leading Edge Bi-Stable Supply Voltage = 110 - 240 V ac Time Range = 0.1 s - 999 days Mode of Operation = Accumulative Delay, Accumulative Impulse, Asymmetric Cycle Pulse start, Asymmetric Recycler Pulse, Cyclic Off-On / On-Off, Delayed Impulse, Delayed Pulse, Impulse ON/OFF, Inverted Signal On Delay, Leading Edge Bi-Stable / Step Relay, Leading edge Impulse, Off Delay Constant Supply, ON Delay, On Delay Constant Supply, ON Pulse, Signal OFF Delay, Signal OFF/ON, Signal ON Delay, Signal On-Off / Off-On Delay, Trailing edge Impulse Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A

Micon 175 Series Asymmetric & Multifunction Timers provide the user with a comprehensive range of timing functions to suit a wide variety of applications. Thanks to the highly versatile Timer voltage range the Micon 175 series can be installed into new and existing applications hassle free
1 C/O contact configuration. Signal & non-signal based modes available. Covers a wide AC & DC Voltage range for added installation flexibility. 0.1 - 100 Hour time range available with a maximum reset time of 200 ms. Relay & power status shown via Tri-Colour LED indication. ON time & OFF time settings can be indipendantly set for further customisation for your application. Low power consumption helps to keep running costs down. IP40 rated enclosure with IP20 rated terminals
Multifunction Timer functions include:. Signal ON Delay. Cyclic ON/OFF. Cyclic OFF/ON. Signal OFF Delay. Signal OFF/ON. Accumulative Delay on Signal. Impulse ON/OFF. Leading Edge Impulse. Trailing edge Impulse. Leading Edge Bi-Stable
Supply Voltage = 110 - 240 V ac
Time Range = 0.1 s - 999 days
Mode of Operation = Accumulative Delay, Accumulative Impulse, Asymmetric Cycle Pulse start, Asymmetric Recycler Pulse, Cyclic Off-On / On-Off, Delayed Impulse, Delayed Pulse, Impulse ON/OFF, Inverted Signal On Delay, Leading Edge Bi-Stable / Step Relay, Leading edge Impulse, Off Delay Constant Supply, ON Delay, On Delay Constant Supply, ON Pulse, Signal OFF Delay, Signal OFF/ON, Signal ON Delay, Signal On-Off / Off-On Delay, Trailing edge Impulse
Mounting Type = Panel Mount
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Days, Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 5 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8184588
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay; Recycle
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 4594363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 349894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 329238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON Pulse without Control Switch
Function Type Multi-function
View Details
 - 3549520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval; Time Indicator
Function Type Multi-function
View Details