RS Components, Ltd. 4209166

Description
Function- 211. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA Supply Voltage = 10 - 30 V dc Time Range = 0.5 - 20 s Mode of Operation = Encapsulated ON Delay Deenergise Mounting Type = Panel Mount, PCB Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Depth = 20mm Maximum Operating Temperature = +60°C Length = 40mm
Request a Quote
Description
Function- 211. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA Supply Voltage = 10 - 30 V dc Time Range = 0.5 - 20 s Mode of Operation = Encapsulated ON Delay Deenergise Mounting Type = Panel Mount, PCB Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Depth = 20mm Maximum Operating Temperature = +60°C Length = 40mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4209166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function- 211. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA Supply Voltage = 10 - 30 V dc Time Range = 0.5 - 20 s Mode of Operation = Encapsulated ON Delay Deenergise Mounting Type = Panel Mount, PCB Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Depth = 20mm Maximum Operating Temperature = +60°C Length = 40mm

Function- 211. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA
Supply Voltage = 10 - 30 V dc
Time Range = 0.5 - 20 s
Mode of Operation = Encapsulated ON Delay Deenergise
Mounting Type = Panel Mount, PCB Mount
Number of Timer Functions = Single
Time Increment = Seconds
Power Supply = External
Depth = 20mm
Maximum Operating Temperature = +60°C
Length = 40mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4209166
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

 - 221086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 341165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 7983520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.0500 seconds
View Details
 - 8184563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Multi-function
View Details