RS Components, Ltd. 6667949

Description
Electromechanical or solid state relay outputs. 4 functions: On Delay, On Pulse, Symmetrical recycling, Fixed Pulse (0.5s) delayed. 4 timescales: 0.1s to 3s, 3s to 60s, 1 min to 20 min, 0.3 h to 6 h. Slim design, only 6.2mm wide. DIN rail mounting Supply Voltage = 24 V ac/dc Time Range = 0.1 s - 6 h Mode of Operation = ON Delay, ON Pulse Mounting Type = DIN Rail Number of Timer Functions = Multi Function Time Increment = Hours, Seconds Power Supply = External Current Maximum = 10 A Terminal Type = Screw Minimum Voltage = 250 V ac
Request a Quote
Description
Electromechanical or solid state relay outputs. 4 functions: On Delay, On Pulse, Symmetrical recycling, Fixed Pulse (0.5s) delayed. 4 timescales: 0.1s to 3s, 3s to 60s, 1 min to 20 min, 0.3 h to 6 h. Slim design, only 6.2mm wide. DIN rail mounting Supply Voltage = 24 V ac/dc Time Range = 0.1 s - 6 h Mode of Operation = ON Delay, ON Pulse Mounting Type = DIN Rail Number of Timer Functions = Multi Function Time Increment = Hours, Seconds Power Supply = External Current Maximum = 10 A Terminal Type = Screw Minimum Voltage = 250 V ac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6667949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical or solid state relay outputs. 4 functions: On Delay, On Pulse, Symmetrical recycling, Fixed Pulse (0.5s) delayed. 4 timescales: 0.1s to 3s, 3s to 60s, 1 min to 20 min, 0.3 h to 6 h. Slim design, only 6.2mm wide. DIN rail mounting Supply Voltage = 24 V ac/dc Time Range = 0.1 s - 6 h Mode of Operation = ON Delay, ON Pulse Mounting Type = DIN Rail Number of Timer Functions = Multi Function Time Increment = Hours, Seconds Power Supply = External Current Maximum = 10 A Terminal Type = Screw Minimum Voltage = 250 V ac

Electromechanical or solid state relay outputs. 4 functions: On Delay, On Pulse, Symmetrical recycling, Fixed Pulse (0.5s) delayed. 4 timescales: 0.1s to 3s, 3s to 60s, 1 min to 20 min, 0.3 h to 6 h. Slim design, only 6.2mm wide. DIN rail mounting
Supply Voltage = 24 V ac/dc
Time Range = 0.1 s - 6 h
Mode of Operation = ON Delay, ON Pulse
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Time Increment = Hours, Seconds
Power Supply = External
Current Maximum = 10 A
Terminal Type = Screw
Minimum Voltage = 250 V ac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 6667949
Time Ranges Hours, Seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 341165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 260549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
 - 1232099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details
 - 1232103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details