RS Components, Ltd. 159593

Description
Function - 111, 191, 211, 421, 451, 611. 6 time ranges. High input/output isolation. Multi-voltage (24-240Vac/dc) output independent from the input voltage. 17.5mm wide Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1 - 24 h Mode of Operation = Interval, Interval with Control Signal On, Off Delay with Control Signal, On Delay, On/Off Delay with Control Signal, Symmetrical Flasher Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNO Current Maximum = 1 A
Request a Quote
Description
Function - 111, 191, 211, 421, 451, 611. 6 time ranges. High input/output isolation. Multi-voltage (24-240Vac/dc) output independent from the input voltage. 17.5mm wide Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1 - 24 h Mode of Operation = Interval, Interval with Control Signal On, Off Delay with Control Signal, On Delay, On/Off Delay with Control Signal, Symmetrical Flasher Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNO Current Maximum = 1 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 159593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 111, 191, 211, 421, 451, 611. 6 time ranges. High input/output isolation. Multi-voltage (24-240Vac/dc) output independent from the input voltage. 17.5mm wide Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1 - 24 h Mode of Operation = Interval, Interval with Control Signal On, Off Delay with Control Signal, On Delay, On/Off Delay with Control Signal, Symmetrical Flasher Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNO Current Maximum = 1 A

Function - 111, 191, 211, 421, 451, 611. 6 time ranges. High input/output isolation. Multi-voltage (24-240Vac/dc) output independent from the input voltage. 17.5mm wide
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1 - 24 h
Mode of Operation = Interval, Interval with Control Signal On, Off Delay with Control Signal, On Delay, On/Off Delay with Control Signal, Symmetrical Flasher
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPNO
Current Maximum = 1 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 159593
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 4594442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 3587140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Fleeting
Function Type Single Function
View Details
 - 5117232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Star Delta
Function Type Single Function
View Details
 - 348324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details