RS Components, Ltd. 8184579

Description
Micon 175 Series Asymmetric & Multifunction Timers provide the user with a comprehensive range of timing functions to suit a wide variety of applications. Thanks to the highly versatile Timer voltage range the Micon 175 series can be installed into new and existing applications hassle free 1 C/O contact configuration. Signal & non-signal based modes available. Covers a wide AC & DC Voltage range for added installation flexibility. 0.1 - 100 Hour time range available with a maximum reset time of 200 ms. Relay & power status shown via Tri-Colour LED indication. ON time & OFF time settings can be indipendantly set for further customisation for your application. Low power consumption helps to keep running costs down. IP40 rated enclosure with IP20 rated terminals Asymmetric Timer Functions Include:. Asymmetric ON-OFF. Asymmetric OFF-ON Supply Voltage = 24 - 240 V ac/dc Mode of Operation = Asymmetric OFF/ON, Asymmetric ON/OFF Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A Terminal Type = Screw Minimum Voltage = 24 V ac/dc
Request a Quote
Description
Micon 175 Series Asymmetric & Multifunction Timers provide the user with a comprehensive range of timing functions to suit a wide variety of applications. Thanks to the highly versatile Timer voltage range the Micon 175 series can be installed into new and existing applications hassle free 1 C/O contact configuration. Signal & non-signal based modes available. Covers a wide AC & DC Voltage range for added installation flexibility. 0.1 - 100 Hour time range available with a maximum reset time of 200 ms. Relay & power status shown via Tri-Colour LED indication. ON time & OFF time settings can be indipendantly set for further customisation for your application. Low power consumption helps to keep running costs down. IP40 rated enclosure with IP20 rated terminals Asymmetric Timer Functions Include:. Asymmetric ON-OFF. Asymmetric OFF-ON Supply Voltage = 24 - 240 V ac/dc Mode of Operation = Asymmetric OFF/ON, Asymmetric ON/OFF Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A Terminal Type = Screw Minimum Voltage = 24 V ac/dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8184579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micon 175 Series Asymmetric & Multifunction Timers provide the user with a comprehensive range of timing functions to suit a wide variety of applications. Thanks to the highly versatile Timer voltage range the Micon 175 series can be installed into new and existing applications hassle free 1 C/O contact configuration. Signal & non-signal based modes available. Covers a wide AC & DC Voltage range for added installation flexibility. 0.1 - 100 Hour time range available with a maximum reset time of 200 ms. Relay & power status shown via Tri-Colour LED indication. ON time & OFF time settings can be indipendantly set for further customisation for your application. Low power consumption helps to keep running costs down. IP40 rated enclosure with IP20 rated terminals Asymmetric Timer Functions Include:. Asymmetric ON-OFF. Asymmetric OFF-ON Supply Voltage = 24 - 240 V ac/dc Mode of Operation = Asymmetric OFF/ON, Asymmetric ON/OFF Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A Terminal Type = Screw Minimum Voltage = 24 V ac/dc

Micon 175 Series Asymmetric & Multifunction Timers provide the user with a comprehensive range of timing functions to suit a wide variety of applications. Thanks to the highly versatile Timer voltage range the Micon 175 series can be installed into new and existing applications hassle free
1 C/O contact configuration. Signal & non-signal based modes available. Covers a wide AC & DC Voltage range for added installation flexibility. 0.1 - 100 Hour time range available with a maximum reset time of 200 ms. Relay & power status shown via Tri-Colour LED indication. ON time & OFF time settings can be indipendantly set for further customisation for your application. Low power consumption helps to keep running costs down. IP40 rated enclosure with IP20 rated terminals
Asymmetric Timer Functions Include:. Asymmetric ON-OFF. Asymmetric OFF-ON
Supply Voltage = 24 - 240 V ac/dc
Mode of Operation = Asymmetric OFF/ON, Asymmetric ON/OFF
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 5 A
Terminal Type = Screw
Minimum Voltage = 24 V ac/dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8184579
Timer Type Asymmetric OFF/ON, Asymmetric ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

 - 3549520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval; Time Indicator
Function Type Multi-function
View Details
 - 1239738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details
 - 347703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
 - 4594335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details