RS Components, Ltd. 3986200

Description
Functions - 142,191,211,454,661, external start/reset function. 5 outputs: each can be programmed in timed or instantaneous mode. Access code for security. 100 ms reset time Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 - 999.9 s, 00:01 - 99.59 h, 00:01 - 99.59 min Mode of Operation = Cycle Timer with Cycle Limiter, Externally Activated Relay, Interval, ON Delay Deenergise, ON Delay/OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = 3P-NO, DP-NO/NC Current Maximum = 5 A
Request a Quote
Description
Functions - 142,191,211,454,661, external start/reset function. 5 outputs: each can be programmed in timed or instantaneous mode. Access code for security. 100 ms reset time Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 - 999.9 s, 00:01 - 99.59 h, 00:01 - 99.59 min Mode of Operation = Cycle Timer with Cycle Limiter, Externally Activated Relay, Interval, ON Delay Deenergise, ON Delay/OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = 3P-NO, DP-NO/NC Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3986200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 142,191,211,454,661, external start/reset function. 5 outputs: each can be programmed in timed or instantaneous mode. Access code for security. 100 ms reset time Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 - 999.9 s, 00:01 - 99.59 h, 00:01 - 99.59 min Mode of Operation = Cycle Timer with Cycle Limiter, Externally Activated Relay, Interval, ON Delay Deenergise, ON Delay/OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = 3P-NO, DP-NO/NC Current Maximum = 5 A

Functions - 142,191,211,454,661, external start/reset function. 5 outputs: each can be programmed in timed or instantaneous mode. Access code for security. 100 ms reset time
Supply Voltage = 12 - 24 V ac/dc
Time Range = 0.1 - 999.9 s, 00:01 - 99.59 h, 00:01 - 99.59 min
Mode of Operation = Cycle Timer with Cycle Limiter, Externally Activated Relay, Interval, ON Delay Deenergise, ON Delay/OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = 3P-NO, DP-NO/NC
Current Maximum = 5 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 3986200
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 260482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
 - 160228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
 - 347747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 1239740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details