RS Components, Ltd. 3587099

Description
Impulse on. Timed switching configurable → 1 or 10 s. Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 C AC in one device. LED indicator for contact position. 1 changeover Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 0.5 - 1, 0.5 - 10 Mode of Operation = Continuous Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7931N Time Increment = Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
Impulse on. Timed switching configurable → 1 or 10 s. Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 C AC in one device. LED indicator for contact position. 1 changeover Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 0.5 - 1, 0.5 - 10 Mode of Operation = Continuous Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7931N Time Increment = Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3587099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Impulse on. Timed switching configurable → 1 or 10 s. Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 C AC in one device. LED indicator for contact position. 1 changeover Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 0.5 - 1, 0.5 - 10 Mode of Operation = Continuous Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7931N Time Increment = Seconds Power Supply = External Contact Configuration = SPDT

Impulse on. Timed switching configurable → 1 or 10 s. Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 C AC in one device. LED indicator for contact position. 1 changeover
Supply Voltage = 24 V ac/dc, 230 V ac
Time Range = 0.5 - 1, 0.5 - 10
Mode of Operation = Continuous
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Series = BC7931N
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 3587099
Time Ranges Seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 8086623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type One-Shot
Function Type Single Function
View Details
 - 7140032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details
 - 348324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
 - 3986216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
View Details