RS Components, Ltd. 7596665

Description
83.91 - Asymmetrical flasher with multi-voltage and a single pole contact arrangement. 22.5 mm wide. Timing ranges: 0.05s → 10days. Wide supply range of 24 → 240 Vac/dc. 35 mm DIN rail (EN 60715) mount Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05-10 d, 0.05-10 h, 0.05-10 min, 0.05-10 s Mode of Operation = Asymmetrical Flasher (Starting Pulse Off), Asymmetrical Flasher (Starting Pulse Off) with Control Signal, Asymmetrical Flasher (Starting Pulse ON), Asymmetrical Flasher (Starting Pulse On) with Control Signal Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A
Request a Quote
Description
83.91 - Asymmetrical flasher with multi-voltage and a single pole contact arrangement. 22.5 mm wide. Timing ranges: 0.05s → 10days. Wide supply range of 24 → 240 Vac/dc. 35 mm DIN rail (EN 60715) mount Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05-10 d, 0.05-10 h, 0.05-10 min, 0.05-10 s Mode of Operation = Asymmetrical Flasher (Starting Pulse Off), Asymmetrical Flasher (Starting Pulse Off) with Control Signal, Asymmetrical Flasher (Starting Pulse ON), Asymmetrical Flasher (Starting Pulse On) with Control Signal Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7596665 - RS Components, Ltd.
Corby, Northants, United Kingdom
83.91 - Asymmetrical flasher with multi-voltage and a single pole contact arrangement. 22.5 mm wide. Timing ranges: 0.05s → 10days. Wide supply range of 24 → 240 Vac/dc. 35 mm DIN rail (EN 60715) mount Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05-10 d, 0.05-10 h, 0.05-10 min, 0.05-10 s Mode of Operation = Asymmetrical Flasher (Starting Pulse Off), Asymmetrical Flasher (Starting Pulse Off) with Control Signal, Asymmetrical Flasher (Starting Pulse ON), Asymmetrical Flasher (Starting Pulse On) with Control Signal Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A

83.91 - Asymmetrical flasher with multi-voltage and a single pole contact arrangement. 22.5 mm wide. Timing ranges: 0.05s → 10days. Wide supply range of 24 → 240 Vac/dc. 35 mm DIN rail (EN 60715) mount
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.05-10 d, 0.05-10 h, 0.05-10 min, 0.05-10 s
Mode of Operation = Asymmetrical Flasher (Starting Pulse Off), Asymmetrical Flasher (Starting Pulse Off) with Control Signal, Asymmetrical Flasher (Starting Pulse ON), Asymmetrical Flasher (Starting Pulse On) with Control Signal
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Days, Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 16 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7596665
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Starting Pulse Off, Starting Pulse Off with Control Signal, Starting Pulse ON, Starting Pulse On with Control Signal
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 329200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON Pulse without Control Switch
Function Type Multi-function
View Details
 - 3586939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 2171407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 349888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details