RS Components, Ltd. 7773241

Description
Thanks to their progressive absorption, these VP bobbin mount end stops can be used in a wide range of applications to prevent over-loading and shocks. They have been made from natural rubber and are available in a variety of hardnesses. Female Thread. Natural Rubber. Zinc Plated Steel End Section. Progressive Absorption Type = Female Only Compression Load = 9.8daN Compression Deflection = 4.4mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 22mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote
Description
Thanks to their progressive absorption, these VP bobbin mount end stops can be used in a wide range of applications to prevent over-loading and shocks. They have been made from natural rubber and are available in a variety of hardnesses. Female Thread. Natural Rubber. Zinc Plated Steel End Section. Progressive Absorption Type = Female Only Compression Load = 9.8daN Compression Deflection = 4.4mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 22mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7773241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thanks to their progressive absorption, these VP bobbin mount end stops can be used in a wide range of applications to prevent over-loading and shocks. They have been made from natural rubber and are available in a variety of hardnesses. Female Thread. Natural Rubber. Zinc Plated Steel End Section. Progressive Absorption Type = Female Only Compression Load = 9.8daN Compression Deflection = 4.4mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 22mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C

Thanks to their progressive absorption, these VP bobbin mount end stops can be used in a wide range of applications to prevent over-loading and shocks. They have been made from natural rubber and are available in a variety of hardnesses.
Female Thread. Natural Rubber. Zinc Plated Steel End Section. Progressive Absorption
Type = Female Only
Compression Load = 9.8daN
Compression Deflection = 4.4mm
Thread Size = M8
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 30mm
Overall Height = 22mm
Maximum Operating Temperature = +100°C
Minimum Operating Temperature = -45°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7773241
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2371786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.76 inch (70 mm)
View Details
 - 1264332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M12
Length 1.57 inch (40 mm)
View Details
 - 1263968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details
 - 2371944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.5906 inch (15 mm)
View Details