RS Components, Ltd. 1264317

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 114.4kg Shearing Load = 36.9kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Shore Hardness = 60Shore A Overall Height = 28mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 114.4kg Shearing Load = 36.9kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Shore Hardness = 60Shore A Overall Height = 28mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264317 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 114.4kg Shearing Load = 36.9kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Shore Hardness = 60Shore A Overall Height = 28mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Compression Load = 114.4kg
Shearing Load = 36.9kg
Thread Size = M10
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 40mm
Shore Hardness = 60Shore A
Overall Height = 28mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264317
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 442527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.76 inch (70 mm)
View Details
 - 7773171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.01 inch (51 mm)
View Details
 - 1264940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 1.26 inch (32 mm)
View Details
 - 1264328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M12
Length 2.17 inch (55 mm)
View Details