RS Components, Ltd. 2371758

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 95.2kg Compression Deflection = 4mm Shearing Load = 14.4kg Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 60mm
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 95.2kg Compression Deflection = 4mm Shearing Load = 14.4kg Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 60mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2371758 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 95.2kg Compression Deflection = 4mm Shearing Load = 14.4kg Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 60mm

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 95.2kg
Compression Deflection = 4mm
Shearing Load = 14.4kg
Thread Size = M8
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 30mm
Overall Height = 60mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2371758
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.36 inch (60 mm)
View Details
 - 1263945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.7087 inch (18 mm)
View Details
 - 2371809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.99 inch (76 mm)
View Details
 - 1264957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.3150 inch (8 mm)
View Details