RS Components, Ltd. 1264283

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 4.75kg Shearing Load = 1.44kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 10mm Overall Height = 8mm Shore Hardness = 55 Shore A Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 4.75kg Shearing Load = 1.44kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 10mm Overall Height = 8mm Shore Hardness = 55 Shore A Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264283 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 4.75kg Shearing Load = 1.44kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 10mm Overall Height = 8mm Shore Hardness = 55 Shore A Maximum Operating Temperature = +70°C

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Compression Load = 4.75kg
Shearing Load = 1.44kg
Thread Size = M4
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 10mm
Overall Height = 8mm
Shore Hardness = 55 Shore A
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264283
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7773180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 3.39 inch (86 mm)
View Details
 - 1265946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.3937 inch (10 mm)
View Details
 - 8112432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.17 inch (55 mm)
View Details
 - 1264951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.3937 inch (10 mm)
View Details