RS Components, Ltd. Vices 7719271

Description
Forged Plumbers Bench Vice 120mm
Request a Quote
Description
Forged Plumbers Bench Vice 120mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 7719271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
7719271
Vices 7719271
Forged Plumbers Bench Vice 120mm

Forged Plumbers Bench Vice 120mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 7719271
Product Name Vices
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 2217531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Pcb vice
Jaw Opening 0.3937 inch (10 mm)
View Details
Vices - 4637319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 3.15 inch (80 mm)
View Details
Vices - 2325720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 3.94 inch (100 mm)
Jaw Width 4.09 inch (104 mm)
Throat Depth 1.89 inch (48 mm)
View Details
Vices - 7719300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Drill vice
Vise Mounting Fixed Base; Screw
Jaw Opening 8.66 inch (220 mm)
View Details