RS Components, Ltd. Vices 8348212

Description
Bernstein 9-215 Vice
Request a Quote
Description
Bernstein 9-215 Vice
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 8348212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
8348212
Vices 8348212
Bernstein 9-215 Vice

Bernstein 9-215 Vice

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 8348212
Product Name Vices
Vise Type Swivel vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 8348202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Integrated Clamp; Clamp
Jaw Opening 2.76 inch (70 mm)
View Details
Vices - 2325719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 3.94 inch (100 mm)
Jaw Width 4.09 inch (104 mm)
Throat Depth 1.89 inch (48 mm)
View Details
Vices - 7719307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Drill vice
Vise Mounting Fixed Base; Screw
Jaw Opening 4.92 inch (125 mm)
View Details
Vices - 8296145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Drill vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 3.94 inch (100 mm)
View Details