RS Components, Ltd. Vices 593802

Description
PIPE VICE 2"
Request a Quote
Description
PIPE VICE 2"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 593802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
593802
Vices 593802
PIPE VICE 2"

PIPE VICE 2"

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 593802
Product Name Vices
Jaw Opening 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 465507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 2.76 inch (70 mm)
Jaw Width 1.97 inch (50 mm)
Throat Depth 1.5 inch (38 mm)
View Details
Vices - 2325721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 5.91 inch (150 mm)
Jaw Width 0.5906 inch (15 mm)
Throat Depth 2.2 inch (56 mm)
View Details
Vices - 7719271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 5.91 inch (150 mm)
View Details
Vices - 8296195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 8.07 inch (205 mm)
View Details