RS Components, Ltd. Vices 2325721

Description
RS PRO APG00298 Bench Vice
Request a Quote
Description
RS PRO APG00298 Bench Vice
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 2325721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
2325721
Vices 2325721
RS PRO APG00298 Bench Vice

RS PRO APG00298 Bench Vice

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 2325721
Product Name Vices
Jaw Opening 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 4637303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Jaw Opening 3.15 inch (80 mm)
Jaw Width 3.94 inch (100 mm)
View Details
Vices - 7522428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Integrated Clamp; Clamp
Jaw Opening 2.36 inch (60 mm)
View Details
Vices - 2325722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 5.91 inch (150 mm)
Jaw Width 0.5906 inch (15 mm)
Throat Depth 2.2 inch (56 mm)
View Details
Vices - 4637319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 3.15 inch (80 mm)
View Details