RS Components, Ltd. Hinges 7703006

Description
Square machine hinge, 30x30mm
Request a Quote
Description
Square machine hinge, 30x30mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 7703006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
7703006
Hinges 7703006
Square machine hinge, 30x30mm

Square machine hinge, 30x30mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 7703006
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7729644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2047 inch (5.2 mm)
Length 2.56 inch (65 mm)
View Details
Hinges - 2400536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.96 inch (126 mm)
View Details
Hinges - 3289666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 40.16 inch (1020 mm)
View Details
Hinges - 9174478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details