RS Components, Ltd. Hinges 9174478

Description
SST closed spring hinge,240x40mm,drill ed
Request a Quote
Description
SST closed spring hinge,240x40mm,drill ed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174478
Hinges 9174478
SST closed spring hinge,240x40mm,drill ed

SST closed spring hinge,240x40mm,drilled

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174478
Product Name Hinges
Hinge Type Spring; Spring
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 1104571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6693 inch (17 mm)
Length 2.44 inch (62 mm)
View Details
Hinges - 687477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 3478585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 39.37 inch (1000 mm)
View Details