RS Components, Ltd. Hinges 7729644

Description
Black adj friction hinge,63.5x57.5x5.2m m
Request a Quote
Description
Black adj friction hinge,63.5x57.5x5.2m m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 7729644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
7729644
Hinges 7729644
Black adj friction hinge,63.5x57.5x5.2m m

Black adj friction hinge,63.5x57.5x5.2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 7729644
Product Name Hinges
Hinge Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Hinges - 2937780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.18 inch (30 mm)
View Details
Hinges - 9174453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details
Hinges - 188859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.5906 inch (15 mm)
Length 2.36 inch (60 mm)
View Details