RS Components, Ltd. Hinges 3289666

Description
304s/steel piano hinge,1020x25x1.0mm
Request a Quote
Description
304s/steel piano hinge,1020x25x1.0mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 3289666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
3289666
Hinges 3289666
304s/steel piano hinge,1020x25x1.0mm

304s/steel piano hinge,1020x25x1.0mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 3289666
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Length 3.15 inch (80 mm)
Leaf Material Steel; Steel
View Details
Hinges - 9174545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 9174591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Hinges - 335155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.08 inch (27.5 mm)
Length 3.54 inch (90 mm)
View Details