RS Components, Ltd. Hinges 2400536

Description
Steinbach & Vollman 0.55.8362.0
Request a Quote
Description
Steinbach & Vollman 0.55.8362.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2400536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2400536
Hinges 2400536
Steinbach & Vollman 0.55.8362.0

Steinbach & Vollman 0.55.8362.0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2400536
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2555020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.3543 inch (9 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 4389919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.5315 inch (13.5 mm)
Length 2.42 inch (61.5 mm)
View Details
Hinges - 335153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9646 inch (24.5 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 2834057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details