RS Components, Ltd. 7653743

Description
Range of portable startup current limiting devices for use with transformers and power tools only. No load detection resets the protection even for momentary supply changes. Rated to IP65, with various connection choices. Rated Voltage 115 to 230 Vac, maximum pass through current 16A Input Voltage = 207 - 253V ac Output Current = 13A Number of Outlets = 1 Mounting Type = Stand Alone Maximum Operating Frequency = 60Hz Maximum Temperature = +40°C Minimum Operating Frequency = 50Hz Overall Width = 70mm Overall Depth = 121mm Overall Dimensions = 66 x 70 x 121mm
Request a Quote
Description
Range of portable startup current limiting devices for use with transformers and power tools only. No load detection resets the protection even for momentary supply changes. Rated to IP65, with various connection choices. Rated Voltage 115 to 230 Vac, maximum pass through current 16A Input Voltage = 207 - 253V ac Output Current = 13A Number of Outlets = 1 Mounting Type = Stand Alone Maximum Operating Frequency = 60Hz Maximum Temperature = +40°C Minimum Operating Frequency = 50Hz Overall Width = 70mm Overall Depth = 121mm Overall Dimensions = 66 x 70 x 121mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7653743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Range of portable startup current limiting devices for use with transformers and power tools only. No load detection resets the protection even for momentary supply changes. Rated to IP65, with various connection choices. Rated Voltage 115 to 230 Vac, maximum pass through current 16A Input Voltage = 207 - 253V ac Output Current = 13A Number of Outlets = 1 Mounting Type = Stand Alone Maximum Operating Frequency = 60Hz Maximum Temperature = +40°C Minimum Operating Frequency = 50Hz Overall Width = 70mm Overall Depth = 121mm Overall Dimensions = 66 x 70 x 121mm

Range of portable startup current limiting devices for use with transformers and power tools only. No load detection resets the protection even for momentary supply changes. Rated to IP65, with various connection choices. Rated Voltage 115 to 230 Vac, maximum pass through current 16A
Input Voltage = 207 - 253V ac
Output Current = 13A
Number of Outlets = 1
Mounting Type = Stand Alone
Maximum Operating Frequency = 60Hz
Maximum Temperature = +40°C
Minimum Operating Frequency = 50Hz
Overall Width = 70mm
Overall Depth = 121mm
Overall Dimensions = 66 x 70 x 121mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power or Line Conditioners
Product Number 7653743
Input Voltage 207 to 253 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 7653737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 220 to 250 volts
Outlets 1
Frequency 50Hz; 60Hz
View Details
 - 5489379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 460 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 7790757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 220 to 400 volts
Frequency 50Hz; 60Hz
Configuration Panel Mount
View Details
 - 7790766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 220 to 400 volts
Frequency 50Hz; 60Hz
Configuration DIN Rail
View Details