RS Components, Ltd. 7790757

Description
Starting Current Limiter has a typical intrinsic resistance of 3.75î©, which is in series connection with the load. After 3 periods (at 50Hz) the built-in power relay bridges the 3.75î©-resistor to allow full power to be applied. Nominal voltage 220 to 400 Vac up to 16A load at a maximum +40°C ambient temperature rise. Connections by screw terminals, Safety Class II Input Voltage = 220 - 400V ac Output Current = 16A Mounting Type = Panel Mount Maximum Operating Frequency = 60Hz Maximum Temperature = +40°C Minimum Operating Frequency = 50Hz
Request a Quote
Description
Starting Current Limiter has a typical intrinsic resistance of 3.75î©, which is in series connection with the load. After 3 periods (at 50Hz) the built-in power relay bridges the 3.75î©-resistor to allow full power to be applied. Nominal voltage 220 to 400 Vac up to 16A load at a maximum +40°C ambient temperature rise. Connections by screw terminals, Safety Class II Input Voltage = 220 - 400V ac Output Current = 16A Mounting Type = Panel Mount Maximum Operating Frequency = 60Hz Maximum Temperature = +40°C Minimum Operating Frequency = 50Hz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7790757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Starting Current Limiter has a typical intrinsic resistance of 3.75î©, which is in series connection with the load. After 3 periods (at 50Hz) the built-in power relay bridges the 3.75î©-resistor to allow full power to be applied. Nominal voltage 220 to 400 Vac up to 16A load at a maximum +40°C ambient temperature rise. Connections by screw terminals, Safety Class II Input Voltage = 220 - 400V ac Output Current = 16A Mounting Type = Panel Mount Maximum Operating Frequency = 60Hz Maximum Temperature = +40°C Minimum Operating Frequency = 50Hz

Starting Current Limiter has a typical intrinsic resistance of 3.75Ω, which is in series connection with the load. After 3 periods (at 50Hz) the built-in power relay bridges the 3.75Ω-resistor to allow full power to be applied. Nominal voltage 220 to 400 Vac up to 16A load at a maximum +40°C ambient temperature rise. Connections by screw terminals, Safety Class II
Input Voltage = 220 - 400V ac
Output Current = 16A
Mounting Type = Panel Mount
Maximum Operating Frequency = 60Hz
Maximum Temperature = +40°C
Minimum Operating Frequency = 50Hz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power or Line Conditioners
Product Number 7790757
Input Voltage 220 to 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 8484500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 3680 VA
Input Voltage 230 volts
Outlets 1
View Details
 - 2513974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 920 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 7079826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 460 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 7653749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 207 to 253 volts
Outlets 1
Frequency 50Hz; 60Hz
View Details