RS Components, Ltd. 8484500

Description
The FreoGuard protect equipment by disconnecting the mains supply when it goes either below or above pre-set acceptable limits. It also has an Intelligent time delay providing added protection against frequent stops and starts Features and Benefits: • High-voltage protection. • Low voltage protection. • Spike / surge protection. • Water splash resistance for rugged applications. • Suitable for air conditioners up to 30A or 24000 Input Voltage = 230V ac Output Power = 3680VA Output Current = 16A Number of Outlets = 1 Mounting Type = Chassis Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Electrical Phase = 1
Request a Quote
Description
The FreoGuard protect equipment by disconnecting the mains supply when it goes either below or above pre-set acceptable limits. It also has an Intelligent time delay providing added protection against frequent stops and starts Features and Benefits: • High-voltage protection. • Low voltage protection. • Spike / surge protection. • Water splash resistance for rugged applications. • Suitable for air conditioners up to 30A or 24000 Input Voltage = 230V ac Output Power = 3680VA Output Current = 16A Number of Outlets = 1 Mounting Type = Chassis Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Electrical Phase = 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8484500 - RS Components, Ltd.
Corby, Northants, United Kingdom
The FreoGuard protect equipment by disconnecting the mains supply when it goes either below or above pre-set acceptable limits. It also has an Intelligent time delay providing added protection against frequent stops and starts Features and Benefits: • High-voltage protection. • Low voltage protection. • Spike / surge protection. • Water splash resistance for rugged applications. • Suitable for air conditioners up to 30A or 24000 Input Voltage = 230V ac Output Power = 3680VA Output Current = 16A Number of Outlets = 1 Mounting Type = Chassis Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Electrical Phase = 1

The FreoGuard protect equipment by disconnecting the mains supply when it goes either below or above pre-set acceptable limits. It also has an Intelligent time delay providing added protection against frequent stops and starts
Features and Benefits:
• High-voltage protection. • Low voltage protection. • Spike / surge protection. • Water splash resistance for rugged applications. • Suitable for air conditioners up to 30A or 24000
Input Voltage = 230V ac
Output Power = 3680VA
Output Current = 16A
Number of Outlets = 1
Mounting Type = Chassis
Maximum Operating Frequency = 75Hz
Maximum Temperature = +55°C
Minimum Operating Frequency = 45Hz
Minimum Temperature = 0°C
Electrical Phase = 1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power or Line Conditioners
Product Number 8484500
Apparent Power Rating 3680 VA
Input Voltage 230 volts
Outlets 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 5489385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 920 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 7079851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 4600 VA
Input Voltage 230 volts
Frequency 50Hz; 60Hz
View Details
 - 5489458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 17250 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 7079858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 415 volts
Output Voltage 415 volts
Phase Three
View Details