RS Components, Ltd. 8484490

Description
This unit will filter out surges, spikes, noise harmonics and radio frequency interference (RFI) from the 230Vac mains supply. Economical protection for sensitive electronic equipment. Fast response time (<10ns) Input Voltage = 230V ac Output Power = 2990VA Output Current = 13A Number of Outlets = 1 Mounting Type = Floor Standing, Wall Mount Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Voltage Protection Mode = Differential
Request a Quote
Description
This unit will filter out surges, spikes, noise harmonics and radio frequency interference (RFI) from the 230Vac mains supply. Economical protection for sensitive electronic equipment. Fast response time (<10ns) Input Voltage = 230V ac Output Power = 2990VA Output Current = 13A Number of Outlets = 1 Mounting Type = Floor Standing, Wall Mount Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Voltage Protection Mode = Differential
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8484490 - RS Components, Ltd.
Corby, Northants, United Kingdom
This unit will filter out surges, spikes, noise harmonics and radio frequency interference (RFI) from the 230Vac mains supply. Economical protection for sensitive electronic equipment. Fast response time (<10ns) Input Voltage = 230V ac Output Power = 2990VA Output Current = 13A Number of Outlets = 1 Mounting Type = Floor Standing, Wall Mount Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Voltage Protection Mode = Differential

This unit will filter out surges, spikes, noise harmonics and radio frequency interference (RFI) from the 230Vac mains supply.
Economical protection for sensitive electronic equipment. Fast response time (<10ns)
Input Voltage = 230V ac
Output Power = 2990VA
Output Current = 13A
Number of Outlets = 1
Mounting Type = Floor Standing, Wall Mount
Maximum Operating Frequency = 75Hz
Maximum Temperature = +55°C
Minimum Operating Frequency = 45Hz
Minimum Temperature = 0°C
Voltage Protection Mode = Differential

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power or Line Conditioners
Product Number 8484490
Apparent Power Rating 2990 VA
Input Voltage 230 volts
Outlets 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 5489391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 1840 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 7653743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 207 to 253 volts
Outlets 1
Frequency 50Hz; 60Hz
View Details
 - 7079820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 920 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 7653749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 207 to 253 volts
Outlets 1
Frequency 50Hz; 60Hz
View Details