RS Components, Ltd. Conduit Fittings 7639236

Description
Steel nipple for conduit 20mm
Request a Quote
Description
Steel nipple for conduit 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 7639236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
7639236
Conduit Fittings 7639236
Steel nipple for conduit 20mm

Steel nipple for conduit 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 7639236
Product Name Conduit Fittings
Fitting Type Nipple; Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 2149560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 1945657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 8725930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details