RS Components, Ltd. Conduit Fittings 1945657

Description
ATEX conduit fitting Straight 25mm M25
Request a Quote
Description
ATEX conduit fitting Straight 25mm M25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1945657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1945657
Conduit Fittings 1945657
ATEX conduit fitting Straight 25mm M25

ATEX conduit fitting Straight 25mm M25

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1945657
Product Name Conduit Fittings
Fitting Type Fixed external thread fitting
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 623899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Conduit Fittings - 754194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Cold Rolled Steel
View Details
Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details