RS Components, Ltd. Conduit Fittings 228851

Description
Box Circ Term GAL 25mm
Request a Quote
Description
Box Circ Term GAL 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 228851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
228851
Conduit Fittings 228851
Box Circ Term GAL 25mm

Box Circ Term GAL 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 228851
Product Name Conduit Fittings
Fitting Type Terminal box
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 621095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Jack chain
Material Galvanised steel
View Details
Conduit Fittings - 754285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Cold Rolled Steel
View Details
Conduit Fittings - 623940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details