RS Components, Ltd. Conduit Fittings 2149560

Description
NPB M20 Swivel Fitting 20mm
Request a Quote
Description
NPB M20 Swivel Fitting 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2149560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2149560
Conduit Fittings 2149560
NPB M20 Swivel Fitting 20mm

NPB M20 Swivel Fitting 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2149560
Product Name Conduit Fittings
Fitting Type Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8726154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 7639194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Y box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details