RS Components, Ltd. 260555

Description
Function 311. LED power status indicator. Contact material AgCdO Supply Voltage = 220 V ac, 240 V ac Time Range = 1 - 30 s Mode of Operation = True OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote
Description
Function 311. LED power status indicator. Contact material AgCdO Supply Voltage = 220 V ac, 240 V ac Time Range = 1 - 30 s Mode of Operation = True OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 260555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function 311. LED power status indicator. Contact material AgCdO Supply Voltage = 220 V ac, 240 V ac Time Range = 1 - 30 s Mode of Operation = True OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A

Function 311. LED power status indicator. Contact material AgCdO
Supply Voltage = 220 V ac, 240 V ac
Time Range = 1 - 30 s
Mode of Operation = True OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 260555
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
Minimum 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 349951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 7140032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details
 - 349939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 349765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature -4 F (-20 C)
Timer Type ON-Delay
View Details