RS Components, Ltd. 341200

Description
Function - 111 Supply Voltage = 110 V ac Time Range = 1.5 - 30 min Mode of Operation = ON Delay Energise Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 4 Time Increment = Minutes Power Supply = External Contact Configuration = 4P-NO/NC Current Maximum = 3 A
Request a Quote
Description
Function - 111 Supply Voltage = 110 V ac Time Range = 1.5 - 30 min Mode of Operation = ON Delay Energise Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 4 Time Increment = Minutes Power Supply = External Contact Configuration = 4P-NO/NC Current Maximum = 3 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 341200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 111 Supply Voltage = 110 V ac Time Range = 1.5 - 30 min Mode of Operation = ON Delay Energise Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 4 Time Increment = Minutes Power Supply = External Contact Configuration = 4P-NO/NC Current Maximum = 3 A

Function - 111
Supply Voltage = 110 V ac
Time Range = 1.5 - 30 min
Mode of Operation = ON Delay Energise
Mounting Type = Plug In
Number of Timer Functions = Single
Number of Contacts = 4
Time Increment = Minutes
Power Supply = External
Contact Configuration = 4P-NO/NC
Current Maximum = 3 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 341200
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
Minimum 90 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7596646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 260549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
 - 2171407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 1232102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details