RS Components, Ltd. 750654

Description
Zinc plated steel. Sizes are Link dia x Internal width x O/A length Material = Steel Shackle Type = D-Shackle Pin Type = Screw Pin Shackle Diameter = 8mm Jaw Width = 16mm Finish = Zinc Plated
Request a Quote
Description
Zinc plated steel. Sizes are Link dia x Internal width x O/A length Material = Steel Shackle Type = D-Shackle Pin Type = Screw Pin Shackle Diameter = 8mm Jaw Width = 16mm Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 750654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zinc plated steel. Sizes are Link dia x Internal width x O/A length Material = Steel Shackle Type = D-Shackle Pin Type = Screw Pin Shackle Diameter = 8mm Jaw Width = 16mm Finish = Zinc Plated

Zinc plated steel. Sizes are Link dia x Internal width x O/A length
Material = Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Shackle Diameter = 8mm
Jaw Width = 16mm
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 750654
Shackle Type Chain / D Shackle
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Bolt
Shackle Size 0.7480 inch (19 mm)
View Details
 - 1244816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 1.26 inch (32 mm)
View Details
 - 1244820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 1.14 inch (29 mm)
View Details
 - 674061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.8750 inch (22.22 mm)
View Details