RS Components, Ltd. 1244850

Description
RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Mild Steel Shackle Type = D-Shackle Pin Type = Screw Pin Pin Diameter = 8mm Finish = Electro Galvanised Length = 32mm
Request a Quote
Description
RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Mild Steel Shackle Type = D-Shackle Pin Type = Screw Pin Pin Diameter = 8mm Finish = Electro Galvanised Length = 32mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1244850 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Mild Steel Shackle Type = D-Shackle Pin Type = Screw Pin Pin Diameter = 8mm Finish = Electro Galvanised Length = 32mm

RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications.
Material = Mild Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Pin Diameter = 8mm
Finish = Electro Galvanised
Length = 32mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 1244850
Shackle Type Chain / D Shackle
Unlock Full Specs
to access all available technical data

Similar Products

 - 750632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.1969 inch (5 mm)
View Details
 - 1244854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.2362 inch (6 mm)
View Details
 - 3123336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3799 inch (9.65 mm)
View Details
 - 1835914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.1969 inch (5 mm)
View Details