RS Components, Ltd. 1244849

Description
RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Mild Steel Shackle Type = D-Shackle Pin Type = Screw Pin Pin Diameter = 6mm Length = 24mm Finish = Electro Galvanised
Request a Quote
Description
RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Mild Steel Shackle Type = D-Shackle Pin Type = Screw Pin Pin Diameter = 6mm Length = 24mm Finish = Electro Galvanised
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1244849 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Mild Steel Shackle Type = D-Shackle Pin Type = Screw Pin Pin Diameter = 6mm Length = 24mm Finish = Electro Galvanised

RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications.
Material = Mild Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Pin Diameter = 6mm
Length = 24mm
Finish = Electro Galvanised

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 1244849
Shackle Type Chain / D Shackle
Unlock Full Specs
to access all available technical data

Similar Products

 - 674099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.5000 inch (12.7 mm)
View Details
 - 1244848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.1969 inch (5 mm)
View Details
 - 1244815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 1.14 inch (29 mm)
View Details
 - 750632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.1969 inch (5 mm)
View Details