RS Components, Ltd. 3123336

Description
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 1t Shackle Diameter = 9.65mm Jaw Width = 16.8mm Pin Diameter = 11.2mm Finish = Zinc Plated
Request a Quote
Description
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 1t Shackle Diameter = 9.65mm Jaw Width = 16.8mm Pin Diameter = 11.2mm Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3123336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 1t Shackle Diameter = 9.65mm Jaw Width = 16.8mm Pin Diameter = 11.2mm Finish = Zinc Plated

Galvanised alloy shackles with safety pin.
Material = Zinc Plated Steel
Shackle Type = Bow Shackle
Pin Type = Split Pin
Safe Working Load = 1t
Shackle Diameter = 9.65mm
Jaw Width = 16.8mm
Pin Diameter = 11.2mm
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 3123336
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3799 inch (9.65 mm)
Mouth Width 0.6614 inch (16.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 674106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.6299 inch (16 mm)
View Details
 - 1835920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.3150 inch (8 mm)
View Details
 - 1244855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.4724 inch (12 mm)
View Details
 - 1244813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 0.3150 inch (8 mm)
View Details