RS Components, Ltd. 750648

Description
Zinc plated steel. Sizes are Link dia x Internal width x O/A length Material = Steel Shackle Type = D-Shackle Pin Type = Screw Pin Shackle Diameter = 6mm Jaw Width = 13.5mm Finish = Zinc Plated
Request a Quote
Description
Zinc plated steel. Sizes are Link dia x Internal width x O/A length Material = Steel Shackle Type = D-Shackle Pin Type = Screw Pin Shackle Diameter = 6mm Jaw Width = 13.5mm Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 750648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zinc plated steel. Sizes are Link dia x Internal width x O/A length Material = Steel Shackle Type = D-Shackle Pin Type = Screw Pin Shackle Diameter = 6mm Jaw Width = 13.5mm Finish = Zinc Plated

Zinc plated steel. Sizes are Link dia x Internal width x O/A length
Material = Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Shackle Diameter = 6mm
Jaw Width = 13.5mm
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 750648
Shackle Type Chain / D Shackle
Unlock Full Specs
to access all available technical data

Similar Products

 - 3123370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.7520 inch (19.1 mm)
View Details
 - 1244820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 1.14 inch (29 mm)
View Details
 - 3123566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3150 inch (8 mm)
View Details
 - 1244829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.6299 inch (16 mm)
View Details