RS Components, Ltd. 1244827

Description
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 1.5t Shackle Diameter = 11mm Jaw Width = 19mm Pin Diameter = 13mm
Request a Quote
Description
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 1.5t Shackle Diameter = 11mm Jaw Width = 19mm Pin Diameter = 13mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1244827 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 1.5t Shackle Diameter = 11mm Jaw Width = 19mm Pin Diameter = 13mm

RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications.
Material = Alloy Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Safe Working Load = 1.5t
Shackle Diameter = 11mm
Jaw Width = 19mm
Pin Diameter = 13mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 1244827
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.4331 inch (11 mm)
Mouth Width 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 674049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.5000 inch (12.7 mm)
View Details
 - 3123358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.5000 inch (12.7 mm)
View Details
 - 1244812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 0.2677 inch (6.8 mm)
View Details
 - 193039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.2500 inch (6.35 mm)
View Details