RS Components, Ltd. 1244832

Description
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 8.5t Shackle Diameter = 27mm Jaw Width = 44mm Pin Diameter = 28mm
Request a Quote
Description
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 8.5t Shackle Diameter = 27mm Jaw Width = 44mm Pin Diameter = 28mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1244832 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 8.5t Shackle Diameter = 27mm Jaw Width = 44mm Pin Diameter = 28mm

RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications.
Material = Alloy Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Safe Working Load = 8.5t
Shackle Diameter = 27mm
Jaw Width = 44mm
Pin Diameter = 28mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 1244832
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 1.06 inch (27 mm)
Mouth Width 1.73 inch (44 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Bolt
Shackle Size 0.6299 inch (16 mm)
View Details
 - 1244850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.3150 inch (8 mm)
View Details
 - 674083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3799 inch (9.65 mm)
View Details
 - 3123522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.6299 inch (16 mm)
View Details