RS Components, Ltd. 7203313

Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 11.7kg Compression Deflection = 1.6mm Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 10mm Overall Height = 8mm
Request a Quote
Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 11.7kg Compression Deflection = 1.6mm Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 10mm Overall Height = 8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7203313 - RS Components, Ltd.
Corby, Northants, United Kingdom
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 11.7kg Compression Deflection = 1.6mm Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 10mm Overall Height = 8mm

VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male To Female
Type = Male to Female
Compression Load = 11.7kg
Compression Deflection = 1.6mm
Thread Size = M4
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 10mm
Overall Height = 8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7203313
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2983064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.35 inch (85 mm)
View Details
 - 1264900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.7874 inch (20 mm)
View Details
 - 2371714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.4 inch (61 mm)
View Details
 - 2983159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.57 inch (40 mm)
View Details