RS Components, Ltd. 7426856

Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 15.5kg Compression Deflection = 5mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 20mm Overall Height = 43mm
Request a Quote
Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 15.5kg Compression Deflection = 5mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 20mm Overall Height = 43mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7426856 - RS Components, Ltd.
Corby, Northants, United Kingdom
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 15.5kg Compression Deflection = 5mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 20mm Overall Height = 43mm

VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male To Female
Type = Male to Female
Compression Load = 15.5kg
Compression Deflection = 5mm
Thread Size = M6
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 20mm
Overall Height = 43mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7426856
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7773200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.65 inch (42 mm)
View Details
 - 1264954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.5906 inch (15 mm)
View Details
 - 1264941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.3150 inch (8 mm)
View Details
 - 7773196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.7087 inch (18 mm)
View Details