RS Components, Ltd. 1264973

Description
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 54kg Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 40mm Overall Height = 25mm Shore Hardness = 45Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote
Description
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 54kg Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 40mm Overall Height = 25mm Shore Hardness = 45Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264973 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 54kg Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 40mm Overall Height = 25mm Shore Hardness = 45Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C

RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male Only
Compression Load = 54kg
Thread Size = M6
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 40mm
Overall Height = 25mm
Shore Hardness = 45Shore A
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264973
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.8661 inch (22 mm)
View Details
 - 1263947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.3346 inch (8.5 mm)
View Details
 - 1264969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.38 inch (35 mm)
View Details
 - 1264967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.38 inch (35 mm)
View Details