RS Components, Ltd. 1264300

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 24.53kg Shearing Load = 9kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 20mm Overall Height = 30mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 24.53kg Shearing Load = 9kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 20mm Overall Height = 30mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264300 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 24.53kg Shearing Load = 9kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 20mm Overall Height = 30mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Compression Load = 24.53kg
Shearing Load = 9kg
Thread Size = M6
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 20mm
Overall Height = 30mm
Shore Hardness = 60Shore A
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264300
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.97 inch (50 mm)
View Details
 - 1264944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details
 - 1264911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.57 inch (40 mm)
View Details
 - 7773238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.97 inch (50 mm)
View Details