RS Components, Ltd. 341395

Description
Functions - 651, 652. LED indication of output relay energisation. Contact rating: 8A @ 250Vac. SPDT contacts Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 min - 60 min, 0.6 s - 60 s Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XT-D1 Time Increment = Hours, Minutes Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
Functions - 651, 652. LED indication of output relay energisation. Contact rating: 8A @ 250Vac. SPDT contacts Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 min - 60 min, 0.6 s - 60 s Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XT-D1 Time Increment = Hours, Minutes Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 341395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 651, 652. LED indication of output relay energisation. Contact rating: 8A @ 250Vac. SPDT contacts Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 min - 60 min, 0.6 s - 60 s Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XT-D1 Time Increment = Hours, Minutes Power Supply = External Contact Configuration = SPDT

Functions - 651, 652. LED indication of output relay energisation. Contact rating: 8A @ 250Vac. SPDT contacts
Supply Voltage = 10.5 - 265 V ac/dc
Time Range = 0.6 min - 60 min, 0.6 s - 60 s
Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = XT-D1
Time Increment = Hours, Minutes
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 341395
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
Minimum 0.6000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 4209166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type ON-Delay
View Details
 - 349901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 1232100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details
 - 1239735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details