RS Components, Ltd. 160234

Description
Functions - 191, 413, 421,(2x independent time ranges) 651, 652. 7 time ranges. Industrial design. Wide voltage range. 22.5mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Asymmetrical Flash Pause First, Asymmetrical Flash Pulse First, ON Delay & OFF Delay with Control Contact, ON Delay One Shot Leading Edge Voltage Controlled, ON Delay One Shot Leading Edge with Control Contact, One Shot Leading & One Shot Trailing Edge with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = G2ZI20 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
Functions - 191, 413, 421,(2x independent time ranges) 651, 652. 7 time ranges. Industrial design. Wide voltage range. 22.5mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Asymmetrical Flash Pause First, Asymmetrical Flash Pulse First, ON Delay & OFF Delay with Control Contact, ON Delay One Shot Leading Edge Voltage Controlled, ON Delay One Shot Leading Edge with Control Contact, One Shot Leading & One Shot Trailing Edge with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = G2ZI20 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 160234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 191, 413, 421,(2x independent time ranges) 651, 652. 7 time ranges. Industrial design. Wide voltage range. 22.5mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Asymmetrical Flash Pause First, Asymmetrical Flash Pulse First, ON Delay & OFF Delay with Control Contact, ON Delay One Shot Leading Edge Voltage Controlled, ON Delay One Shot Leading Edge with Control Contact, One Shot Leading & One Shot Trailing Edge with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = G2ZI20 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT

Functions - 191, 413, 421,(2x independent time ranges) 651, 652. 7 time ranges. Industrial design. Wide voltage range. 22.5mm wide
Supply Voltage = 12 - 240 V ac/dc
Time Range = 50 ms - 100 h
Mode of Operation = Asymmetrical Flash Pause First, Asymmetrical Flash Pulse First, ON Delay & OFF Delay with Control Contact, ON Delay One Shot Leading Edge Voltage Controlled, ON Delay One Shot Leading Edge with Control Contact, One Shot Leading & One Shot Trailing Edge with Control Contact
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = G2ZI20
Time Increment = Hours, Milliseconds, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 160234
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7983527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.5000 seconds
View Details
 - 5377715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 8184563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Multi-function
View Details
 - 1232103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details